BUD INDUSTRIES, INC. Boxes HP-3652-B

Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.380"" L x 2.953"" W (111.25mm x 75.00mm) X 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.380"" L x 2.953"" W (111.25mm x 75.00mm) X 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1652-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.380"" L x 2.953"" W (111.25mm x 75.00mm) X 0.984"" (25.00mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.380"" L x 2.953"" W (111.25mm x 75.00mm) X 0.984"" (25.00mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 09R4676 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
09R4676
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 09R4676
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.3mm; External Width - Metric:75mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.3mm; External Width - Metric:75mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1652-ND 09R4676
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

DESK TOP CASE, ALUMINUM, 9.843 X 10.236X 3.346 - 70016658 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 106-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers