BUD INDUSTRIES, INC. Boxes HH-3641

Description
"Box Plastic, ABS Black Hand Held, Split Sides 2.736"" L x 1.988"" W (69.49mm x 50.50mm) X 0.827"" (21.01mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides 2.736"" L x 1.988"" W (69.49mm x 50.50mm) X 0.827"" (21.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1642-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 2.736"" L x 1.988"" W (69.49mm x 50.50mm) X 0.827"" (21.01mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 2.736"" L x 1.988"" W (69.49mm x 50.50mm) X 0.827"" (21.01mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 09R4666 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
09R4666
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 09R4666
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:69.6mm; External Width - Metric:50mm; External Depth - Metric:21mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:69.6mm; External Width - Metric:50mm; External Depth - Metric:21mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1642-ND 09R4666
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-910 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details