"Box Plastic, ABS Black Hand Held, Split Sides 7.146"" L x 2.559"" W (181.51mm x 65.00mm) X 1.087"" (27.61mm)"
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:181.6mm; External Width - Metric:65mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2030-ND | 27K6574 |
| Product Name | Boxes | Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Mounting Type | Handheld | |
| Features | Flame Retardant |