ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:83mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 34M2404 |
| Product Name | Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries |
| Length | 5.5 inch (140 mm) |