BUD INDUSTRIES, INC. Boxes HH-3510-BCG

Description
"Box Plastic, ABS Gray Hand Held, Split Sides 6.299"" L x 3.701"" W (159.99mm x 94.01mm) X 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hand Held, Split Sides 6.299"" L x 3.701"" W (159.99mm x 94.01mm) X 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1612-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides 6.299"" L x 3.701"" W (159.99mm x 94.01mm) X 0.984"" (25.00mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides 6.299"" L x 3.701"" W (159.99mm x 94.01mm) X 0.984"" (25.00mm)"

Buy Now Datasheet
Enclosure, Hand Held, Abs, Gray; Enclosure Type Bud Industries - 89M4569 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Gray; Enclosure Type Bud Industries
89M4569
Enclosure, Hand Held, Abs, Gray; Enclosure Type Bud Industries 89M4569
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:159.5mm; External Width - Metric:94mm; External Depth - Metric:23mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:159.5mm; External Width - Metric:94mm; External Depth - Metric:23mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1612-ND 89M4569
Product Name Boxes Enclosure, Hand Held, Abs, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.61 inch (168 mm)
Width 2.93 inch (74.4 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers