BUD INDUSTRIES, INC. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries HH-3497-BCG

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:210.1mm; External Width - Metric:110mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:210.1mm; External Width - Metric:110mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries - 96C0359 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
96C0359
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries 96C0359
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:210.1mm; External Width - Metric:110mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:210.1mm; External Width - Metric:110mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96C0359
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
Length 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Skeleton Acrylic Case - SKL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.85 to 4.02 inch (47 to 102 mm)
View Details