BUD INDUSTRIES, INC. Hand-Held Grabbers Style D HH-3471

Description
Black finish with UL94V-0 flammability rating
Description
Black finish with UL94V-0 flammability rating

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style D
HH-3471
Hand-Held Grabbers Style D HH-3471
Black finish with UL94V-0 flammability rating

Black finish with UL94V-0 flammability rating

Supplier's Site
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 10M5195 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
10M5195
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 10M5195
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:89.4mm; External Width - Metric:45mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:89.4mm; External Width - Metric:45mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number HH-3471 10M5195
Product Name Hand-Held Grabbers Style D Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.52 inch (89.41 mm) 3.52 inch (89.4 mm)
Width 1.77 inch (44.96 mm) 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213555 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers