BUD INDUSTRIES, INC. Hand-Held Grabbers Style D HH-3470

Description
Black finish with UL94V-0 flammability rating
Description
Black finish with UL94V-0 flammability rating

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style D
HH-3470
Hand-Held Grabbers Style D HH-3470
Black finish with UL94V-0 flammability rating

Black finish with UL94V-0 flammability rating

Supplier's Site
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 48F1083 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
48F1083
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 48F1083
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:89.4mm; External Width - Metric:45mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:89.4mm; External Width - Metric:45mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number HH-3470 48F1083
Product Name Hand-Held Grabbers Style D Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.52 inch (89.41 mm) 3.52 inch (89.4 mm)
Width 1.77 inch (44.96 mm) 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
View Details
PCB Mounting Enclosures - 6276326 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details