BUD INDUSTRIES, INC. Hand-Held Grabbers Style D HH-3464

Description
Black finish with UL94V-0 flammability rating
Request a Quote Datasheet
Description
Black finish with UL94V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style D
HH-3464
Hand-Held Grabbers Style D HH-3464
Black finish with UL94V-0 flammability rating

Black finish with UL94V-0 flammability rating

Supplier's Site
Boxes - HH-3464-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 5.500"" L x 2.000"" W (139.70mm x 50.80mm) X 0.800"" (20.32mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 5.500"" L x 2.000"" W (139.70mm x 50.80mm) X 0.800"" (20.32mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 99B1343 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
99B1343
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 99B1343
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:51mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:51mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HH-3464 HH-3464-ND 99B1343
Product Name Hand-Held Grabbers Style D Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 5.5 inch (140 mm) 5.5 inch (140 mm)
Width 2 inch (50.8 mm) 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminium Enclosure With Tilt Leg - EXPT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.2 to 5.51 inch (56 to 140 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details