BUD INDUSTRIES, INC. Boxes HH-3431-BCG

Description
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.131"" L x 2.953"" W (104.93mm x 75.01mm) X 1.023"" (25.98mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.131"" L x 2.953"" W (104.93mm x 75.01mm) X 1.023"" (25.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2028-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.131"" L x 2.953"" W (104.93mm x 75.01mm) X 1.023"" (25.98mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.131"" L x 2.953"" W (104.93mm x 75.01mm) X 1.023"" (25.98mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries - 27K6572 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
27K6572
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries 27K6572
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:26mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:26mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2028-ND 27K6572
Product Name Boxes Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-907 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Wall Boxes - 1947500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 5.22 inch (132 mm)
Depth 10.08 inch (256 mm)
View Details