BUD INDUSTRIES, INC. Boxes HH-3431-BCB

Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.131"" L x 2.953"" W (104.93mm x 75.01mm) X 1.023"" (25.98mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.131"" L x 2.953"" W (104.93mm x 75.01mm) X 1.023"" (25.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2027-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.131"" L x 2.953"" W (104.93mm x 75.01mm) X 1.023"" (25.98mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.131"" L x 2.953"" W (104.93mm x 75.01mm) X 1.023"" (25.98mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 27K6571 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
27K6571
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 27K6571
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:26mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:26mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2027-ND 27K6571
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details