ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:134.9mm; External Width - Metric:70mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 25B6381 |
| Product Name | Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries |
| Length | 5.31 inch (135 mm) |