BUD INDUSTRIES, INC. Hand-Held Grabbers Style B HH-3421

Description
Light gray finish with UL94V-0 flammability rating
Request a Quote Datasheet
Description
Light gray finish with UL94V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style B
HH-3421
Hand-Held Grabbers Style B HH-3421
Light gray finish with UL94V-0 flammability rating

Light gray finish with UL94V-0 flammability rating

Supplier's Site
Boxes - HH-3421-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides, T-Shaped 9.331"" L x 5.157"" W (237.01mm x 130.99mm) X 1.712"" (43.48mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides, T-Shaped 9.331"" L x 5.157"" W (237.01mm x 130.99mm) X 1.712"" (43.48mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries - 66F3893 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
66F3893
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries 66F3893
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:237mm; External Width - Metric:131mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:237mm; External Width - Metric:131mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HH-3421 HH-3421-ND 66F3893
Product Name Hand-Held Grabbers Style B Boxes Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape T-Shaped
Length 9.33 inch (237 mm) 9.33 inch (237 mm)
Width 5.16 inch (131 mm) 5.16 inch (131 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 101-012-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers