BUD INDUSTRIES, INC. Hand-Held Grabbers Style A HH-3401-BC

Description
Light gray finish with UL94V-0 flammability rating
Request a Quote Datasheet
Description
Light gray finish with UL94V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style A
HH-3401-BC
Hand-Held Grabbers Style A HH-3401-BC
Light gray finish with UL94V-0 flammability rating

Light gray finish with UL94V-0 flammability rating

Supplier's Site
Boxes, Enclosures, Racks - Boxes - HH-3401-BC - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
HH-3401-BC
Boxes, Enclosures, Racks - Boxes HH-3401-BC
Win Source Part Number: 1063014-HH-3401-BC Category: Boxes, Enclosures, Racks>Boxes Series: Grabbers Style A Color: Gray Features: Battery Compartment, 9V and AA, Display Cutout Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 1 Height: 1.575" (40.00mm) Material: Plastic, ABS Design: Hand Held, Split Sides Weight: 0.413 lb (187.33 g) Container Type: Box Area (L x W): 27.9in² (180cm²) Dimension: 7.087" L x 3.937" W (180.01mm x 100.00mm) Alternative Parts (Cross-Reference): HH-3400-BC; 1553TGY; RM2015M; 1591DGY; PIP-11766; PI-1907HH3401BC; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: HH3401BC,HH 3401 BC

Win Source Part Number: 1063014-HH-3401-BC
Category: Boxes, Enclosures, Racks>Boxes
Series: Grabbers Style A
Color: Gray
Features: Battery Compartment, 9V and AA, Display Cutout
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 1
Height: 1.575" (40.00mm)
Material: Plastic, ABS
Design: Hand Held, Split Sides
Weight: 0.413 lb (187.33 g)
Container Type: Box
Area (L x W): 27.9in² (180cm²)
Dimension: 7.087" L x 3.937" W (180.01mm x 100.00mm)
Alternative Parts (Cross-Reference): HH-3400-BC; 1553TGY; RM2015M; 1591DGY; PIP-11766; PI-1907HH3401BC;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: HH3401BC,HH 3401 BC

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries - 23C6936 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
23C6936
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries 23C6936
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Battery Enclosures
HH-3401-BC
Battery Enclosures HH-3401-BC
Battery Enclosures 7.09 x 3.94 x 1.57 Hand-Held Style A

Battery Enclosures 7.09 x 3.94 x 1.57 Hand-Held Style A

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HH-3401-BC HH-3401-BC 23C6936 HH-3401-BC
Product Name Hand-Held Grabbers Style A Boxes, Enclosures, Racks - Boxes Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries Battery Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm) 7.09 inch (180 mm)
Width 3.94 inch (100 mm) 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
TK Series Enclosures - 110-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers