BUD INDUSTRIES, INC. Boxes HD-7607

Description
"BOX PLASTIC BLACK 6.75""L X 4.7""W"
Request a Quote Datasheet
Description
"BOX PLASTIC BLACK 6.75""L X 4.7""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-HD-7607-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC BLACK 6.75""L X 4.7""W"

"BOX PLASTIC BLACK 6.75""L X 4.7""W"

Buy Now Datasheet
Enclosure, 6.63 X 4.68 X 1.63, Blk; Enclosure Type Bud Industries - 34AK3837 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.63 X 4.68 X 1.63, Blk; Enclosure Type Bud Industries
34AK3837
Enclosure, 6.63 X 4.68 X 1.63, Blk; Enclosure Type Bud Industries 34AK3837
ENCLOSURE, 6.63" X 4.68" X 1.63", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:41.4mm; External Width - Metric:118.87mm; External Depth - Metric:168.4mm; IP Rating:IP65, IP66, IP67, IP68

ENCLOSURE, 6.63" X 4.68" X 1.63", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:41.4mm; External Width - Metric:118.87mm; External Depth - Metric:168.4mm; IP Rating:IP65, IP66, IP67, IP68

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-HD-7607-ND 34AK3837
Product Name Boxes Enclosure, 6.63 X 4.68 X 1.63, Blk; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2112 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details