BUD INDUSTRIES, INC. Boxes HD-7604

Description
"BOX PLASTIC BLK 4.71""L X 2.68""W"
Request a Quote Datasheet
Description
"BOX PLASTIC BLK 4.71""L X 2.68""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-HD-7604-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC BLK 4.71""L X 2.68""W"

"BOX PLASTIC BLK 4.71""L X 2.68""W"

Buy Now Datasheet
Enclosure, 4.63 X 2.63 X 1.63, Blk; Enclosure Type Bud Industries - 34AK3834 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.63 X 2.63 X 1.63, Blk; Enclosure Type Bud Industries
34AK3834
Enclosure, 4.63 X 2.63 X 1.63, Blk; Enclosure Type Bud Industries 34AK3834
ENCLOSURE, 4.63" X 2.63" X 1.63", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:41.4mm; External Width - Metric:66.8mm; External Depth - Metric:117.6mm; IP Rating:IP65, IP66, IP67, IP68

ENCLOSURE, 4.63" X 2.63" X 1.63", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:41.4mm; External Width - Metric:66.8mm; External Depth - Metric:117.6mm; IP Rating:IP65, IP66, IP67, IP68

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-HD-7604-ND 34AK3834
Product Name Boxes Enclosure, 4.63 X 2.63 X 1.63, Blk; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

METTEC 19 INCH RACK CASES 5.220 X 14.468, INCLUDES FRONT PANEL (P/N M5900030) - 70016881 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.22 inch (133 mm)
Material Aluminum
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 100-912-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers