BUD INDUSTRIES, INC. Handle; Aluminum; #8-32; Satin Brush; 4.562 in.; 1.875 in.; 82; 0.625 in. H-9183-B

Description
Aluminum Body, #8-32 Thread Size, Satin Brush Finish, 4.562 in. Length, Handles Clear Anodized Finish Two 8-32 Mounting Screws Included H-9176B — 5" Overall Length
Description
Aluminum Body, #8-32 Thread Size, Satin Brush Finish, 4.562 in. Length, Handles Clear Anodized Finish Two 8-32 Mounting Screws Included H-9176B — 5" Overall Length

Suppliers

Company
Product
Description
Supplier Links
Handle; Aluminum; #8-32; Satin Brush; 4.562 in.; 1.875 in.; 82; 0.625 in. - 70148866 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle; Aluminum; #8-32; Satin Brush; 4.562 in.; 1.875 in.; 82; 0.625 in.
70148866
Handle; Aluminum; #8-32; Satin Brush; 4.562 in.; 1.875 in.; 82; 0.625 in. 70148866
Aluminum Body, #8-32 Thread Size, Satin Brush Finish, 4.562 in. Length, Handles Clear Anodized Finish Two 8-32 Mounting Screws Included H-9176B — 5" Overall Length

Aluminum Body, #8-32 Thread Size, Satin Brush Finish, 4.562 in. Length, Handles

  • Clear Anodized Finish
  • Two 8-32 Mounting Screws Included
  • H-9176B — 5" Overall Length
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Handles and Pulls (industrial)
Product Number 70148866
Product Name Handle; Aluminum; #8-32; Satin Brush; 4.562 in.; 1.875 in.; 82; 0.625 in.
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
STAINLESS STEEL HANDLE - 281392 - 281392 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Handle - 95842845 - Radwell International
Hammond Manufacturing Company Inc.
View Details