BUD INDUSTRIES, INC. Handles H-9176-B

Description
Drawer, Type Handle Aluminum Screw Holes, Back
Request a Quote Datasheet
Description
Drawer, Type Handle Aluminum Screw Holes, Back
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handles - H-9176-B-ND - DigiKey
Thief River Falls, MN, United States
Drawer, Type Handle Aluminum Screw Holes, Back

Drawer, Type Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle; Clear Anodized Aluminum; Black;3.25 in.; 1 in.; 5 in.; #8-32; 0.37 in. - 70148864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle; Clear Anodized Aluminum; Black;3.25 in.; 1 in.; 5 in.; #8-32; 0.37 in.
70148864
Handle; Clear Anodized Aluminum; Black;3.25 in.; 1 in.; 5 in.; #8-32; 0.37 in. 70148864
Handle, Clear Anodized Aluminum Material, 1 in. Height, 5.000 in. Width, Black Color Clear Anodized Finish Two 8-32 Mounting Screws Included H-9176B — 5" Overall Length

Handle, Clear Anodized Aluminum Material, 1 in. Height, 5.000 in. Width, Black Color

  • Clear Anodized Finish
  • Two 8-32 Mounting Screws Included
  • H-9176B — 5" Overall Length
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number H-9176-B-ND 70148864
Product Name Handles Handle; Clear Anodized Aluminum; Black;3.25 in.; 1 in.; 5 in.; #8-32; 0.37 in.
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 2055070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Black
Features Key Lock
Material Description Steel
Steel
View Details
HANDLE - MP-1000 - MP-1000 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
View Details