BUD INDUSTRIES, INC. Fan; 4.690 in. x 4.125 in.; 105 CFM; 19/17 W; Zinc Die Casting FN-1280

Description
115 VAC, 19⁄17 W, 105 CFM, Zinc Die Casting , Fan Tray Assemblies Use with the FT-1170 fan tray or individually in other applications. Each fan supplied with one hardware cloth finger guard. 110 VAC 105 CFM –20°C to +60°C Temperature Range Weight: 1.3 Lbs. UL Approved
Datasheet
Description
115 VAC, 19⁄17 W, 105 CFM, Zinc Die Casting , Fan Tray Assemblies Use with the FT-1170 fan tray or individually in other applications. Each fan supplied with one hardware cloth finger guard. 110 VAC 105 CFM –20°C to +60°C Temperature Range Weight: 1.3 Lbs. UL Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan; 4.690 in. x 4.125 in.; 105 CFM; 19/17 W; Zinc Die Casting - 70149182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.690 in. x 4.125 in.; 105 CFM; 19/17 W; Zinc Die Casting
70149182
Fan; 4.690 in. x 4.125 in.; 105 CFM; 19/17 W; Zinc Die Casting 70149182
115 VAC, 19⁄17 W, 105 CFM, Zinc Die Casting , Fan Tray Assemblies Use with the FT-1170 fan tray or individually in other applications. Each fan supplied with one hardware cloth finger guard. 110 VAC 105 CFM –20°C to +60°C Temperature Range Weight: 1.3 Lbs. UL Approved

115 VAC, 19⁄17 W, 105 CFM, Zinc Die Casting , Fan Tray Assemblies
Use with the FT-1170 fan tray or individually in other applications. Each fan supplied with one hardware cloth finger guard.

  • 110 VAC
  • 105 CFM
  • –20°C to +60°C Temperature Range
  • Weight: 1.3 Lbs.
  • UL Approved
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
FN-1280
AC Fans FN-1280
AC Fans 4.5"FAN FOR FT-1170

AC Fans 4.5"FAN FOR FT-1170

Buy Now Datasheet
Axial Fan, 431 X 444.5Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Bud Industries - 05M4114 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 431 X 444.5Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Bud Industries
05M4114
Axial Fan, 431 X 444.5Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Bud Industries 05M4114
AXIAL FAN, 431 X 444.5MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:43.6mm; Bearing Type:-; Air Flow - CFM:105CFM; Noise Rating:46dBA; Power Rating:17W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 431 X 444.5MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:43.6mm; Bearing Type:-; Air Flow - CFM:105CFM; Noise Rating:46dBA; Power Rating:17W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 70149182 FN-1280 05M4114
Product Name Fan; 4.690 in. x 4.125 in.; 105 CFM; 19/17 W; Zinc Die Casting AC Fans Axial Fan, 431 X 444.5Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Bud Industries
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Sound Level 46 dbA
Nominal Voltage 110 volts 115 volts
Running Current 0.2100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details
8025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details
40x40x20mm, 5 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Axial Fan - 149ZG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure 0.8500 in H2O (1.59 Torr)
View Details