BUD INDUSTRIES, INC. Fan Power Cord; For Use With Bud Industries FC-1283

Description
FAN POWER CORD; For Use With:Bud Axial Fans; Voltage Rating:-; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: No
Description
FAN POWER CORD; For Use With:Bud Axial Fans; Voltage Rating:-; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Bud Industries - 99B1308 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Bud Industries
99B1308
Fan Power Cord; For Use With Bud Industries 99B1308
FAN POWER CORD; For Use With:Bud Axial Fans; Voltage Rating:-; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: No

FAN POWER CORD; For Use With:Bud Axial Fans; Voltage Rating:-; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 99B1308
Product Name Fan Power Cord; For Use With Bud Industries
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XF4115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20812044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details