BUD INDUSTRIES, INC. Electrical Enclosures FBR-11607

Description
Electrical Enclosures 8-CORE FIBER OPTIC DISTRIBUTION BOX
Datasheet
Description
Electrical Enclosures 8-CORE FIBER OPTIC DISTRIBUTION BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
FBR-11607
Electrical Enclosures FBR-11607
Electrical Enclosures 8-CORE FIBER OPTIC DISTRIBUTION BOX

Electrical Enclosures 8-CORE FIBER OPTIC DISTRIBUTION BOX

Buy Now Datasheet
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries - 56AC7844 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries
56AC7844
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries 56AC7844
ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:223mm; External Width - Metric:180mm; External Depth - Metric:48mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:223mm; External Width - Metric:180mm; External Depth - Metric:48mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FBR-11607 56AC7844
Product Name Electrical Enclosures Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 8.78 inch (223 mm) 8.78 inch (223 mm)
Width 7.09 inch (180 mm) 7.09 inch (180 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Plastic Enclosure - 598-1PB22G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details