BUD INDUSTRIES, INC. Electrical Enclosures FBR-11606

Description
Electrical Enclosures 6-CORE FIBER OPTIC DISTRIBUTION BOX
Datasheet
Description
Electrical Enclosures 6-CORE FIBER OPTIC DISTRIBUTION BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
FBR-11606
Electrical Enclosures FBR-11606
Electrical Enclosures 6-CORE FIBER OPTIC DISTRIBUTION BOX

Electrical Enclosures 6-CORE FIBER OPTIC DISTRIBUTION BOX

Buy Now Datasheet
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries - 56AC7843 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries
56AC7843
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries 56AC7843
ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185.9mm; External Width - Metric:116mm; External Depth - Metric:41mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185.9mm; External Width - Metric:116mm; External Depth - Metric:41mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FBR-11606 56AC7843
Product Name Electrical Enclosures Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 7.32 inch (186 mm) 7.32 inch (186 mm)
Width 4.61 inch (117 mm) 4.57 inch (116 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details