BUD INDUSTRIES, INC. Boxes FBB-3665

Description
"Box Plastic, ABS Black Split Sides and End Panel(s) 3.622"" L x 2.618"" W (92.00mm x 66.50mm) X 1.102"" (27.99mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides and End Panel(s) 3.622"" L x 2.618"" W (92.00mm x 66.50mm) X 1.102"" (27.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2080-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides and End Panel(s) 3.622"" L x 2.618"" W (92.00mm x 66.50mm) X 1.102"" (27.99mm)"

"Box Plastic, ABS Black Split Sides and End Panel(s) 3.622"" L x 2.618"" W (92.00mm x 66.50mm) X 1.102"" (27.99mm)"

Buy Now Datasheet
Freedom Board Enclosure, Abs, Black; For Use With Bud Industries - 55W6264 - Newark, An Avnet Company
Chicago, IL, United States
Freedom Board Enclosure, Abs, Black; For Use With Bud Industries
55W6264
Freedom Board Enclosure, Abs, Black; For Use With Bud Industries 55W6264
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66.5mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66.5mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2080-ND 55W6264
Product Name Boxes Freedom Board Enclosure, Abs, Black; For Use With Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Knockouts
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1832842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details