BUD INDUSTRIES, INC. Boxes EXT-9162

Description
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.244"" W (100.00mm x 57.00mm) X 0.413"" (10.50mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.244"" W (100.00mm x 57.00mm) X 0.413"" (10.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2308-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.244"" W (100.00mm x 57.00mm) X 0.413"" (10.50mm)"

"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.244"" W (100.00mm x 57.00mm) X 0.413"" (10.50mm)"

Buy Now Datasheet
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries - 46Y9650 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
46Y9650
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries 46Y9650
INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:10.49mm; External Width - Metric:57mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:10.49mm; External Width - Metric:57mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2308-ND 46Y9650
Product Name Boxes Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 2068785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers