BUD INDUSTRIES, INC. Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries EXN-23366-RDP

Description
ELECTRONIC ENCLOSURE, ALUM/PC, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM/PC, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries - 73Y0825 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries
73Y0825
Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries 73Y0825
ELECTRONIC ENCLOSURE, ALUM/PC, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0825
Product Name Electronic Enclosure, Alum/pc, Red; Enclosure Type Bud Industries
Length 2.41 inch (61.1 mm)
Width 8.23 inch (209 mm)
Depth 7 inch (178 mm)
Material Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details