BUD INDUSTRIES, INC. Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries EXN-23366-GD

Description
ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries - 73Y0822 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries
73Y0822
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries 73Y0822
ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:209mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0822
Product Name Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries
Length 2.41 inch (61.1 mm)
Width 8.23 inch (209 mm)
Depth 7 inch (178 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details