BUD INDUSTRIES, INC. Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries EXN-23365-RD

Description
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries - 73Y0814 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
73Y0814
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries 73Y0814
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0814
Product Name Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
Length 2.41 inch (61.1 mm)
Width 6.65 inch (169 mm)
Depth 7 inch (178 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBRU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers