BUD INDUSTRIES, INC. Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries EXN-23365-GD

Description
ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries - 73Y0812 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries
73Y0812
Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries 73Y0812
ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.7mm; IP Rating:IP66; Body Color:Black, Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0812
Product Name Electronic Enclosure, Alum, Gold; Enclosure Type Bud Industries
Length 2.41 inch (61.1 mm)
Width 6.65 inch (169 mm)
Depth 7 inch (178 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 139-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details