BUD INDUSTRIES, INC. Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries EXN-23361-RD

Description
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries - 73Y0774 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
73Y0774
Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries 73Y0774
ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:IP66; Body Color:Black, Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0774
Product Name Electronic Enclosure, Alum, Red; Enclosure Type Bud Industries
Length 1.64 inch (41.61 mm)
Width 5.08 inch (129 mm)
Depth 5.77 inch (147 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG13LB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details