ELECTRONIC ENCLOSURE, ALUM/PC, GOLD/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:69mm; External Depth - Metric:115.1mm; IP Rating:IP66 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 73Y0723 |
| Product Name | Electronic Enclosure, Alum/pc, Gold/clr; Enclosure Type Bud Industries |
| Length | 2.03 inch (51.6 mm) |
| Width | 2.72 inch (69 mm) |
| Depth | 4.53 inch (115 mm) |
| Material | Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate |