ELECTRONIC ENCLOSURE, ALUM/PC, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:35.2mm; External Width - Metric:169mm; External Depth - Metric:113.7mm; IP Rating:IP66 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 73Y0711 |
| Product Name | Electronic Enclosure, Alum/pc, Blue; Enclosure Type Bud Industries |
| Length | 1.39 inch (35.2 mm) |
| Width | 6.65 inch (169 mm) |
| Depth | 4.48 inch (114 mm) |
| Material | Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate |