BUD INDUSTRIES, INC. Boxes - EX-4543 EX-4543

Description
Manufacturer: Bud Industries Win Source Part Number: 763668-EX-4543 Color: Black, Silver Features: Card Guides Material Flammability Rating: UL94 V-0 Thickness: 0.060" (1.52mm) Height: 3.780" (96.00mm) Material: Metal, Aluminum with Plastic Bezels Design: End Panel(s) Shipping Info: Shipped from Digi-Key Weight: 1.2 lbs (544.3g) Container Type: Box Area (L x W): 35.2" (227cm) Categories: Boxes, Enclosures, Racks Dimension: 9.320" L x 3.780" W (236.73mm x 96.01mm) Introduction Date: January 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 763668-EX-4543 Color: Black, Silver Features: Card Guides Material Flammability Rating: UL94 V-0 Thickness: 0.060" (1.52mm) Height: 3.780" (96.00mm) Material: Metal, Aluminum with Plastic Bezels Design: End Panel(s) Shipping Info: Shipped from Digi-Key Weight: 1.2 lbs (544.3g) Container Type: Box Area (L x W): 35.2" (227cm) Categories: Boxes, Enclosures, Racks Dimension: 9.320" L x 3.780" W (236.73mm x 96.01mm) Introduction Date: January 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - EX-4543 - EX-4543 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - EX-4543
EX-4543
Boxes - EX-4543 EX-4543
Manufacturer: Bud Industries Win Source Part Number: 763668-EX-4543 Color: Black, Silver Features: Card Guides Material Flammability Rating: UL94 V-0 Thickness: 0.060" (1.52mm) Height: 3.780" (96.00mm) Material: Metal, Aluminum with Plastic Bezels Design: End Panel(s) Shipping Info: Shipped from Digi-Key Weight: 1.2 lbs (544.3g) Container Type: Box Area (L x W): 35.2" (227cm) Categories: Boxes, Enclosures, Racks Dimension: 9.320" L x 3.780" W (236.73mm x 96.01mm) Introduction Date: January 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 763668-EX-4543
Color: Black, Silver
Features: Card Guides
Material Flammability Rating: UL94 V-0
Thickness: 0.060" (1.52mm)
Height: 3.780" (96.00mm)
Material: Metal, Aluminum with Plastic Bezels
Design: End Panel(s)
Shipping Info: Shipped from Digi-Key
Weight: 1.2 lbs (544.3g)
Container Type: Box
Area (L x W): 35.2" (227cm)
Categories: Boxes, Enclosures, Racks
Dimension: 9.320" L x 3.780" W (236.73mm x 96.01mm)
Introduction Date: January 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Boxes - 377-1500-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 9.320"" L x 3.780"" W (236.73mm x 96.01mm) X 3.780"" (96.00mm)"

"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 9.320"" L x 3.780"" W (236.73mm x 96.01mm) X 3.780"" (96.00mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries - 66M8439 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
66M8439
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries 66M8439
ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:236.7mm; External Width - Metric:97mm; External Depth - Metric:97mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:236.7mm; External Width - Metric:97mm; External Depth - Metric:97mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws - 70147580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws
70147580
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws 70147580
0.069 in. Panel Thickness, Extruded Aluminum Box Aluminum body material One Piece Extruded Aluminum Housing Individual Aluminum End Panels ABS Plastic Panel Bezels Internal PCB Card Guides Removable End Panels Clear Anodize Finish with Black Plastic Bezels

0.069 in. Panel Thickness, Extruded Aluminum Box

  • Aluminum body material
  • One Piece Extruded Aluminum Housing
  • Individual Aluminum End Panels
  • ABS Plastic Panel Bezels
  • Internal PCB Card Guides
  • Removable End Panels
  • Clear Anodize Finish with Black Plastic Bezels
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EX-4543 377-1500-ND 66M8439 70147580
Product Name Boxes - EX-4543 Boxes Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Extruded Aluminium Aluminum
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EMC Shielded Aluminium Box - AUXE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.24 inch (66 to 133 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details