BUD INDUSTRIES, INC. Boxes EX-4542

Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.960"" L x 3.780"" W (176.78mm x 96.01mm) X 3.780"" (96.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.960"" L x 3.780"" W (176.78mm x 96.01mm) X 3.780"" (96.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1499-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.960"" L x 3.780"" W (176.78mm x 96.01mm) X 3.780"" (96.00mm)"

"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.960"" L x 3.780"" W (176.78mm x 96.01mm) X 3.780"" (96.00mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries - 97H5046 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
97H5046
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries 97H5046
ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:176.8mm; External Width - Metric:97mm; External Depth - Metric:97mm; IP Rating:-; Body Color:Silver; Weight:14oz RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:176.8mm; External Width - Metric:97mm; External Depth - Metric:97mm; IP Rating:-; Body Color:Silver; Weight:14oz RoHS Compliant: Yes

Supplier's Site
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws - 70147579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws
70147579
Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws 70147579
0.069 in. Panel Thickness, Extruded Aluminum Box Aluminum body material One Piece Extruded Aluminum Housing Individual Aluminum End Panels ABS Plastic Panel Bezels Internal PCB Card Guides Removable End Panels Clear Anodize Finish with Black Plastic Bezels

0.069 in. Panel Thickness, Extruded Aluminum Box

  • Aluminum body material
  • One Piece Extruded Aluminum Housing
  • Individual Aluminum End Panels
  • ABS Plastic Panel Bezels
  • Internal PCB Card Guides
  • Removable End Panels
  • Clear Anodize Finish with Black Plastic Bezels
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1499-ND 97H5046 70147579
Product Name Boxes Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries Panel; Extruded Aluminum; Aluminum; 0.069 in.; M3 x 10 mm Flat Head Screws
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Extruded Aluminium Aluminum
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 80, 4.724 X 3.15 X 2.362 INCHES - 70016695 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 128-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers