BUD INDUSTRIES, INC. Boxes EX-4521

Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.140"" L x 5.380"" W (155.96mm x 136.65mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.140"" L x 5.380"" W (155.96mm x 136.65mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1495-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.140"" L x 5.380"" W (155.96mm x 136.65mm) X 3.150"" (80.00mm)"

"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.140"" L x 5.380"" W (155.96mm x 136.65mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries - 97H5042 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
97H5042
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries 97H5042
ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:136.7mm; External Width - Metric:156mm; External Depth - Metric:81mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:136.7mm; External Width - Metric:156mm; External Depth - Metric:81mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site
Box, Aluminum; Extruded Aluminum; Aluminum; 0.069 in.; Silver Coating - 70147575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Aluminum; Extruded Aluminum; Aluminum; 0.069 in.; Silver Coating
70147575
Box, Aluminum; Extruded Aluminum; Aluminum; 0.069 in.; Silver Coating 70147575
Aluminum Body, UL94V-0 ABS Bezel, Thick Aluminum Panel, Flat Head Screw, Extruded Aluminum Box One Piece Extruded Aluminum Housing Individual Aluminum End Panels ABS Plastic Panel Bezels Internal PCB Card Guides Removable End Panels Clear Anodize Finish with Black Plastic Bezels

Aluminum Body, UL94V-0 ABS Bezel, Thick Aluminum Panel, Flat Head Screw, Extruded Aluminum Box

  • One Piece Extruded Aluminum Housing
  • Individual Aluminum End Panels
  • ABS Plastic Panel Bezels
  • Internal PCB Card Guides
  • Removable End Panels
  • Clear Anodize Finish with Black Plastic Bezels
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1495-ND 97H5042 70147575
Product Name Boxes Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries Box, Aluminum; Extruded Aluminum; Aluminum; 0.069 in.; Silver Coating
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Extruded Aluminium Aluminum
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details