BUD INDUSTRIES, INC. Boxes EX-4502

Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.960"" L x 3.140"" W (176.78mm x 79.76mm) X 1.570"" (39.88mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.960"" L x 3.140"" W (176.78mm x 79.76mm) X 1.570"" (39.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1494-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.960"" L x 3.140"" W (176.78mm x 79.76mm) X 1.570"" (39.88mm)"

"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 6.960"" L x 3.140"" W (176.78mm x 79.76mm) X 1.570"" (39.88mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries - 97H5041 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
97H5041
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries 97H5041
ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:176.8mm; External Width - Metric:80mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Silver; Weight:6.8ozRoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:176.8mm; External Width - Metric:80mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Silver; Weight:6.8ozRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1494-ND 97H5041
Product Name Boxes Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4126 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details