BUD INDUSTRIES, INC. Boxes EX-4500

Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 3.810"" L x 3.140"" W (96.77mm x 79.76mm) X 1.570"" (39.88mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 3.810"" L x 3.140"" W (96.77mm x 79.76mm) X 1.570"" (39.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1492-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 3.810"" L x 3.140"" W (96.77mm x 79.76mm) X 1.570"" (39.88mm)"

"Box Metal, Aluminum with Plastic Bezels Black, Silver End Panel(s) 3.810"" L x 3.140"" W (96.77mm x 79.76mm) X 1.570"" (39.88mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries - 97H5039 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
97H5039
Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries 97H5039
ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:96.8mm; External Width - Metric:80mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Silver; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:96.8mm; External Width - Metric:80mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Silver; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1492-ND 97H5039
Product Name Boxes Enclosure, Box, Aluminium, Clear; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Extruded Aluminium
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers