Non ventilated model 1200Lbs load capacity, bottom pierced for cable access
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | ER-16803 |
| Product Name | Economizer |
| Type | Rack Enclosures |
| Shape | Rectangular |
| Length | 57.81 inch (1468 mm) |
| Width | 27 inch (686 mm) |
| Depth | 18.5 inch (470 mm) |