BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries ER-16675-S

Description
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes
Description
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cabinet Rack Ventilated, 19In, 22In, 40U from Bud Industries is designed for 19-inch equipment and is part of the Economizer Series. It features a ventilated design, which aids in airflow and cooling for installed equipment. The external dimensions are 75.3 inches in height, 22 inches in width, and 30.75 inches in depth. This cabinet is RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring efficient cooling and organization of equipment in a rack-mounted setup.

Datasheet Summary
Powered by GS/AI

The Cabinet Rack Ventilated, 19In, 22In, 40U from Bud Industries is designed for 19-inch equipment and is part of the Economizer Series. It features a ventilated design, which aids in airflow and cooling for installed equipment. The external dimensions are 75.3 inches in height, 22 inches in width, and 30.75 inches in depth. This cabinet is RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring efficient cooling and organization of equipment in a rack-mounted setup.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries - 25B5982 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries
25B5982
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries 25B5982
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5982
Product Name Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries
Height 75.30 inch (1913 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 217950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyamide, Polypropylene
Height 3.15 inch (80 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details