BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries ER-16674RB

Description
CABINET RACK VENTILATED, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:BlueRoHS Compliant: Yes
Datasheet
Description
CABINET RACK VENTILATED, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries - 88F2498 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries
88F2498
Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries 88F2498
CABINET RACK VENTILATED, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:BlueRoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 88F2498
Product Name Cabinet Rack Ventilated, 19In, 22In, 35U; Cabinet Type Bud Industries
Height 66.60 inch (1692 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCW42101 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details