BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Racks ER-16664-BT

Description
Win Source Part Number: 1087091-ER-16664-BT Category: Boxes, Enclosures, Racks>Racks Series: Economizer Type: Add-A-Rack Cabinet Color: Black Features: Front and Rear Access Package: Bulk Standard Package: 1 Style: Enclosed, Back Material: Metal, Steel Dimensions - Panel: 24.000" L x 17.937" W x 61.250" H (609.60mm x 455.60mm x 1555.75mm) Dimensions - Overall: 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Door: Steel Mounting Rails: One Pair Ventilation: Back Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 132 lbs (59.9 kg) Alternative Parts (Cross-Reference): ER-16614-BT; ER-16514-BT; ER-16616-BT; REFK1904224BK1; REFK1905624BK1; REFK1906324BK1ER1666 4BT; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: ER 16664 BT,ER16664BT Number of Units: 35U
Request a Quote Datasheet
Description
Win Source Part Number: 1087091-ER-16664-BT Category: Boxes, Enclosures, Racks>Racks Series: Economizer Type: Add-A-Rack Cabinet Color: Black Features: Front and Rear Access Package: Bulk Standard Package: 1 Style: Enclosed, Back Material: Metal, Steel Dimensions - Panel: 24.000" L x 17.937" W x 61.250" H (609.60mm x 455.60mm x 1555.75mm) Dimensions - Overall: 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Door: Steel Mounting Rails: One Pair Ventilation: Back Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 132 lbs (59.9 kg) Alternative Parts (Cross-Reference): ER-16614-BT; ER-16514-BT; ER-16616-BT; REFK1904224BK1; REFK1905624BK1; REFK1906324BK1ER1666 4BT; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: ER 16664 BT,ER16664BT Number of Units: 35U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Racks - ER-16664-BT - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
ER-16664-BT
Boxes, Enclosures, Racks - Racks ER-16664-BT
Win Source Part Number: 1087091-ER-16664-BT Category: Boxes, Enclosures, Racks>Racks Series: Economizer Type: Add-A-Rack Cabinet Color: Black Features: Front and Rear Access Package: Bulk Standard Package: 1 Style: Enclosed, Back Material: Metal, Steel Dimensions - Panel: 24.000" L x 17.937" W x 61.250" H (609.60mm x 455.60mm x 1555.75mm) Dimensions - Overall: 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Door: Steel Mounting Rails: One Pair Ventilation: Back Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 132 lbs (59.9 kg) Alternative Parts (Cross-Reference): ER-16614-BT; ER-16514-BT; ER-16616-BT; REFK1904224BK1; REFK1905624BK1; REFK1906324BK1ER1666 4BT; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: ER 16664 BT,ER16664BT Number of Units: 35U

Win Source Part Number: 1087091-ER-16664-BT
Category: Boxes, Enclosures, Racks>Racks
Series: Economizer
Type: Add-A-Rack Cabinet
Color: Black
Features: Front and Rear Access
Package: Bulk
Standard Package: 1
Style: Enclosed, Back
Material: Metal, Steel
Dimensions - Panel: 24.000" L x 17.937" W x 61.250" H (609.60mm x 455.60mm x 1555.75mm)
Dimensions - Overall: 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm)
Door: Steel
Mounting Rails: One Pair
Ventilation: Back
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 132 lbs (59.9 kg)
Alternative Parts (Cross-Reference): ER-16614-BT; ER-16514-BT; ER-16616-BT; REFK1904224BK1; REFK1905624BK1; REFK1906324BK1ER16664BT;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: ER 16664 BT,ER16664BT
Number of Units: 35U

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16664-BT
Racks & Rack Cabinets ER-16664-BT
Racks & Rack Cabinets ECONOMIZER VENT

Racks & Rack Cabinets ECONOMIZER VENT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number ER-16664-BT ER-16664-BT
Product Name Boxes, Enclosures, Racks - Racks Racks & Rack Cabinets
Length 25.5 inch (648 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Flanged Heat-Sink Aluminum Enclosure - EXHF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 4.92 to 13.11 inch (125 to 333 mm)
View Details