Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:18.5"; Enclosure Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 25B5946 |
| Product Name | Enclosures; Cabinet Type Bud Industries |
| Material | Steel |