BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries ER-16626-RB

Description
CABINET RACK VENTILATED, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK VENTILATED, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries - 50F9672 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries
50F9672
Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries 50F9672
CABINET RACK VENTILATED, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:30.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50F9672
Product Name Cabinet Rack Ventilated, 19In, 22In, 45U; Cabinet Type Bud Industries
Height 84.10 inch (2136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEE-3808 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details