BUD INDUSTRIES, INC. Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Blue ER-16625-RB

Description
Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Vented Sides, Top and Rear Door Top Perforated for 10" Fan Sides Removable from Outside Rear Door Included 9.5" Diameter Opening in Bottom Panel For Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available In Five Panel Heights and Three Depths Add A Racks Available Uses Mounting Rails and Accessories Above
Datasheet
Description
Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Vented Sides, Top and Rear Door Top Perforated for 10" Fan Sides Removable from Outside Rear Door Included 9.5" Diameter Opening in Bottom Panel For Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available In Five Panel Heights and Three Depths Add A Racks Available Uses Mounting Rails and Accessories Above
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Blue - 70148619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Blue
70148619
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Blue 70148619
Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Vented Sides, Top and Rear Door Top Perforated for 10" Fan Sides Removable from Outside Rear Door Included 9.5" Diameter Opening in Bottom Panel For Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available In Five Panel Heights and Three Depths Add A Racks Available Uses Mounting Rails and Accessories Above

Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order.
Features

  • 14-Gauge Welded Steel Frame
  • Vented Sides, Top and Rear Door
  • Top Perforated for 10" Fan
  • Sides Removable from Outside
  • Rear Door Included
  • 9.5" Diameter Opening in Bottom Panel For Cable Access
  • Steel or Plexiglass Front Door Available: Order Separately
  • A Pair of Adjustable Panel Rails Included
  • Finish: Black Texture, Royal Blue or Sand Texture
  • Available In Five Panel Heights and Three Depths
  • Add
  • A
  • Racks Available
  • Uses Mounting Rails and Accessories Above
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16625-RB
Racks & Rack Cabinets ER-16625-RB
Racks & Rack Cabinets 75.31 X 22 X 30.75

Racks & Rack Cabinets 75.31 X 22 X 30.75

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70148619 ER-16625-RB
Product Name Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Blue Racks & Rack Cabinets
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details