BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries ER-16625-MG

Description
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:40U; External Height - Imperial:70"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Grey RoHS Compliant: Yes
Description
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:40U; External Height - Imperial:70"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries - 88F1768 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries
88F1768
Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries 88F1768
CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:40U; External Height - Imperial:70"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Grey RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:40U; External Height - Imperial:70"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 88F1768
Product Name Cabinet Rack Ventilated, 19In, 22In, 40U; Cabinet Type Bud Industries
Height 70.00 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile toolboxes - GT-5GKG38012P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details