Ventilated models, additional racks available
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | ER-16612 |
| Product Name | Economizer |
| Type | Rack Enclosures |
| Shape | Rectangular |
| Length | 47.31 inch (1202 mm) |
| Width | 22 inch (559 mm) |
| Depth | 25.5 inch (648 mm) |