BUD INDUSTRIES, INC. Racks & Rack Cabinets ER-16606-RB

Description
Racks & Rack Cabinets 84.06 X 22 X 18.5
Datasheet
Description
Racks & Rack Cabinets 84.06 X 22 X 18.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16606-RB
Racks & Rack Cabinets ER-16606-RB
Racks & Rack Cabinets 84.06 X 22 X 18.5

Racks & Rack Cabinets 84.06 X 22 X 18.5

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number ER-16606-RB
Product Name Racks & Rack Cabinets
Length 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details