BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries ER-16525-S

Description
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Sand RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Sand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries - 89F1142 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries
89F1142
Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries 89F1142
CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Sand RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:22"; External Depth - Imperial:30.75"; Body Color:Sand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89F1142
Product Name Cabinet Rack, 19In, 22In, 40U; Cabinet Type Bud Industries
Height 75.30 inch (1913 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details