BUD INDUSTRIES, INC. Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); Sand Textured ER-16522-S

Description
Economizer Cabinet Rack, 47.312 in. External Height, 1200 lbs. Load Rating Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Sides Removable from Outside Rear Door Included 9.5" Dia. Opening in Bottom Panel for Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available in Five Panel Heights and Three Depths Add A Racks Available
Datasheet
Description
Economizer Cabinet Rack, 47.312 in. External Height, 1200 lbs. Load Rating Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Sides Removable from Outside Rear Door Included 9.5" Dia. Opening in Bottom Panel for Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available in Five Panel Heights and Three Depths Add A Racks Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); Sand Textured - 70149194 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); Sand Textured
70149194
Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); Sand Textured 70149194
Economizer Cabinet Rack, 47.312 in. External Height, 1200 lbs. Load Rating Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Sides Removable from Outside Rear Door Included 9.5" Dia. Opening in Bottom Panel for Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available in Five Panel Heights and Three Depths Add A Racks Available

Economizer Cabinet Rack, 47.312 in. External Height, 1200 lbs. Load Rating
Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order.
Features

  • 14-Gauge Welded Steel Frame
  • Sides Removable from Outside
  • Rear Door Included
  • 9.5" Dia. Opening in Bottom Panel for Cable Access
  • Steel or Plexiglass Front Door Available: Order Separately
  • A Pair of Adjustable Panel Rails Included
  • Finish: Black Texture, Royal Blue or Sand Texture
  • Available in Five Panel Heights and Three Depths
  • Add
  • A
  • Racks Available
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16522-S
Racks & Rack Cabinets ER-16522-S
Racks & Rack Cabinets 47.31 X 22 X 30.75

Racks & Rack Cabinets 47.31 X 22 X 30.75

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70149194 ER-16522-S
Product Name Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); Sand Textured Racks & Rack Cabinets
Length 47.31 inch (1202 mm) 30.75 inch (781 mm)
Width 22 inch (559 mm) 22 inch (559 mm)
Depth 30.75 inch (781 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details