BUD INDUSTRIES, INC. Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); 47.312 in. ER-16522-RB

Description
Economizer Cabinet Rack, 47.312 in. External Height, 1200 lbs. Load Rating Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Sides Removable from Outside Rear Door Included 9.5" Dia. Opening in Bottom Panel for Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available in Five Panel Heights and Three Depths Add A Racks Available
Datasheet
Description
Economizer Cabinet Rack, 47.312 in. External Height, 1200 lbs. Load Rating Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Sides Removable from Outside Rear Door Included 9.5" Dia. Opening in Bottom Panel for Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available in Five Panel Heights and Three Depths Add A Racks Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); 47.312 in. - 70149175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); 47.312 in.
70149175
Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); 47.312 in. 70149175
Economizer Cabinet Rack, 47.312 in. External Height, 1200 lbs. Load Rating Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Sides Removable from Outside Rear Door Included 9.5" Dia. Opening in Bottom Panel for Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available in Five Panel Heights and Three Depths Add A Racks Available

Economizer Cabinet Rack, 47.312 in. External Height, 1200 lbs. Load Rating
Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order.
Features

  • 14-Gauge Welded Steel Frame
  • Sides Removable from Outside
  • Rear Door Included
  • 9.5" Dia. Opening in Bottom Panel for Cable Access
  • Steel or Plexiglass Front Door Available: Order Separately
  • A Pair of Adjustable Panel Rails Included
  • Finish: Black Texture, Royal Blue or Sand Texture
  • Available in Five Panel Heights and Three Depths
  • Add
  • A
  • Racks Available
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16522-RB
Racks & Rack Cabinets ER-16522-RB
Racks & Rack Cabinets 47.31 X 22 X 30.75

Racks & Rack Cabinets 47.31 X 22 X 30.75

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70149175 ER-16522-RB
Product Name Rack, Cabinet; 19.125 in. + 0.031 in.; 42 in.; 1200 lbs. (Max.); 47.312 in. Racks & Rack Cabinets
Length 47.31 inch (1202 mm) 30.8 inch (782 mm)
Width 22 inch (559 mm) 22 inch (559 mm)
Depth 30.75 inch (781 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details