BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries ER-16514-BT

Description
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Black RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries - 25B5866 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries
25B5866
Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries 25B5866
CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Black RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 35U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5866
Product Name Cabinet Rack, 19In, 22In, 35U; Cabinet Type Bud Industries
Height 66.60 inch (1692 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5KKG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details